The Header, 2.54 mm, Through Hole, 22 Contacts (part number 80P2146) from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It has 22 contacts arranged in 2 rows, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and suitable for lead-free soldering, although specific versions may not support lead-free soldering. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa
CONN HDR .100" 22POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 80P2146 | TSW-111-15-S-D |
| Product Name | Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |