The Header, 2.54 mm, Through Hole, 22 Contacts from Samtec features a pitch spacing of 2.54 mm and is designed for board-to-board applications. It is part of the TSW series and is RoHS compliant. The header has 22 contacts arranged in 2 rows, with a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector, with values up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in a compact form factor.
HEADER, 2.54 MM, THROUGH HOLE, 22 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P1885 |
| Product Name | Header, 2.54 Mm, Through Hole, 22 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |