The Header, 2.54mm, Through Hole Vertical, 22 Position (part number 12P1860) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 22 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product is RoHS compliant and offers a wide operating temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. Current ratings per pin vary based on the mating connector type, with maximum ratings up to 6.3 A. This header is compatible with several connector types, making it versatile for various applications.
Samtec TSW-111-07-L-D Pin Header
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 22 POSITION; Connector Systems:Board-to-Boa
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 2085569 | 12P1860 |
| Product Name | PCB Headers | Header, 2.54Mm, Though Hole Vertical, 22 Position; Connector Systems Samtec |
| Geometry | Straight |