Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-06-S-S

Description
CONN HEADER VERT 11POS 2.54MM
Datasheet
Description
CONN HEADER VERT 11POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-111-06-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-06-S-S
CONN HEADER VERT 11POS 2.54MM

CONN HEADER VERT 11POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 11 Contacts; Connector Systems Samtec - 12P1855 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 11 Contacts; Connector Systems Samtec
12P1855
Header, 2.54 Mm, Through Hole, 11 Contacts; Connector Systems Samtec 12P1855
HEADER, 2.54 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 11 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-111-06-S-S 12P1855
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 11 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
BergStik ® - 10076801-404A32LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 1500 volts
View Details
2 suppliers
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
Headers, Male Pins - A0107-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers