Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-05-G-S

Description
CONN HEADER VERT 11POS 2.54MM
Datasheet
Description
CONN HEADER VERT 11POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-111-05-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-111-05-G-S
CONN HEADER VERT 11POS 2.54MM

CONN HEADER VERT 11POS 2.54MM

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec - 12P1846 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec
12P1846
Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec 12P1846
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 11 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-111-05-G-S 12P1846
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Through Hole Vertical, 11 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-S01-06LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Female connector/socket - 2091-1104/002-000 - WAGO
Specs
Termination Push-button
View Details
3 suppliers