The Header, 2.54 mm, Through Hole, 10 Contacts (part number 80P1901) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a single row with 10 contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector, with values up to 6.3 A. The header is RoHS compliant and offers lead-free solderable options. Engineers should consider this product for its robust specifications and compatibility with a wide range of applications, particularly in environments requiring reliable electrical connections.
HEADER, 2.54 MM, THROUGH HOLE, 10 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 10POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 80P1901 | TSW-110-28-L-S |
| Product Name | Header, 2.54 Mm, Through Hole, 10 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |