Samtec Inc. Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec TSW-110-27-T-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 80P1882) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a two-row configuration with a total of 20 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this product for applications requiring reliable connections in environments with varying temperature conditions and where compliance with RoHS standards is necessary.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 20 Contacts (part number 80P1882) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features a two-row configuration with a total of 20 contacts. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55 °C to +125 °C for gold-plated versions and -55 °C to +105 °C for tin-plated versions. The header is RoHS compliant and suitable for lead-free soldering in certain configurations. Engineers should consider this product for applications requiring reliable connections in environments with varying temperature conditions and where compliance with RoHS standards is necessary.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec - 80P1882 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec
80P1882
Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec 80P1882
HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 20 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-110-27-T-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-110-27-T-D
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P1882 TSW-110-27-T-D
Product Name Header, 2.54 Mm, Through Hole, 20 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 147071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
View Details