Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec TSW-110-26-G-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 80P1857, is a through-hole vertical connector with a pitch spacing of 2.54 mm and 30 positions. It features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, making it suitable for various applications in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 80P1857, is a through-hole vertical connector with a pitch spacing of 2.54 mm and 30 positions. It features a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. The connector is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. It operates within a temperature range of -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The product is RoHS compliant and lead-free solderable, making it suitable for various applications in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 80P1857 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
80P1857
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 80P1857
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P1857
Product Name Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10075025-G02-20ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1871-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details