Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec TSW-110-23-T-D-LL

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 80P1759 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
80P1759
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 80P1759
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-110-23-T-D-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-110-23-T-D-LL
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P1759 TSW-110-23-T-D-LL
Product Name Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Strip Connector Standards - Type PreWired - A25000-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details