Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-110-21-G-T

Description
CONN HEADER VERT 30POS 2.54MM
Datasheet
Description
CONN HEADER VERT 30POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-110-21-G-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-110-21-G-T
CONN HEADER VERT 30POS 2.54MM

CONN HEADER VERT 30POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 80P1648 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
80P1648
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 80P1648
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-110-21-G-T 80P1648
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details