The Header, 2.54mm, Through Hole Vertical, 20 Position (part number 80P1619) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 20 contacts and is compliant with RoHS standards. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This header is suitable for various applications and is lead-free solderable, making it a versatile choice for engineers.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P1619 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |