The Header, 2.54mm, Through Hole Vertical, 30 Position (part number 80P1615) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of three rows with a total of 30 contacts. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with options for gold or tin plating over nickel. It is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating of up to 6.3 A per pin, depending on the mating connector type. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. This product is RoHS compliant and lead-free solderable, making it suitable for a variety of electronic applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P1615 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |