Samtec Inc. CONN HEADER 20POS .100 DL GOLD TSW-110-17-G-D

Description
CONN HEADER 20POS .100 DL GOLD
Datasheet
Description
CONN HEADER 20POS .100 DL GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN HEADER 20POS .100 DL GOLD - 680-TSW-110-17-G-D - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 20POS .100 DL GOLD
680-TSW-110-17-G-D
CONN HEADER 20POS .100 DL GOLD 680-TSW-110-17-G-D
CONN HEADER 20POS .100 DL GOLD

CONN HEADER 20POS .100 DL GOLD

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec - 12P1822 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
12P1822
Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec 12P1822
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 680-TSW-110-17-G-D 12P1822
Product Name CONN HEADER 20POS .100 DL GOLD Header, 2.54Mm, Though Hole Vertical, 20 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data