Samtec Inc. PCB Headers TSW-110-08-L-T-RA

Description
Samtec TSW-110-08-L-T-RA Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-08-L-T-RA Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999885 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999885
PCB Headers 1999885
Samtec TSW-110-08-L-T-RA Pin Header

Samtec TSW-110-08-L-T-RA Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec - 80P1137 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
80P1137
Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec 80P1137
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1999885 80P1137
Product Name PCB Headers Header, 2.54Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
Geometry Right Angle; Right angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details