Samtec Inc. Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec TSW-110-06-T-T

Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec - 80P1010 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
80P1010
Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec 80P1010
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 80P1010
Product Name Header, 2.54Mm, Though Hole Vertical, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® - 10066848-108LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Termination Through Hole
Voltage Rating 200 volts
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details