Samtec Inc. PCB Headers TSW-110-05-T-S

Description
Samtec TSW-110-05-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-110-05-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2085537 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2085537
PCB Headers 2085537
Samtec TSW-110-05-T-S Pin Header

Samtec TSW-110-05-T-S Pin Header

Supplier's Site
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec - 12P1781 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
12P1781
Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec 12P1781
HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THROUGH HOLE VERTICAL, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2085537 12P1781
Product Name PCB Headers Header, 2.54Mm, Through Hole Vertical, 10 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1730902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details