Samtec Inc. Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec TSW-109-26-S-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 18 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 18 contacts arranged in 2 rows, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors, ensuring robust performance in demanding environments. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. Engineers should consider this product for its reliability, compatibility with various mating connectors, and its ability to handle significant electrical loads, with current ratings varying based on the mating connector used.

Datasheet Summary
Powered by GS/AI

The Header, 2.54 mm, Through Hole, 18 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 18 contacts arranged in 2 rows, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors, ensuring robust performance in demanding environments. The header is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. Engineers should consider this product for its reliability, compatibility with various mating connectors, and its ability to handle significant electrical loads, with current ratings varying based on the mating connector used.

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec - 12P1771 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
12P1771
Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec 12P1771
HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 18 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1771
Product Name Header, 2.54 Mm, Through Hole, 18 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details