Samtec Inc. Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec TSW-109-23-T-S-008

Description
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec - 80P0776 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec
80P0776
Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec 80P0776
HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 9 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-23-T-S-008
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-23-T-S-008
CONN HEADER VERT 9POS 2.54MM

CONN HEADER VERT 9POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 80P0776 TSW-109-23-T-S-008
Product Name Header, 2.54 Mm, Through Hole, 9 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-F01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
PCB terminal block - 236-405 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers