The Header, 2.54mm, Through Hole Vertical, 18 Position (part number 80P0641) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It has two rows and a total of 18 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55°C to +125°C when using gold plating, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The terminals are made of phosphor bronze and are available with gold or tin plating options. This product is ideal for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P0641 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |