The Header, 2.54mm, Through Hole, Right Angle, 18 Position (part number 80P0561) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 18 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports an operating temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. This header is a reliable choice for engineers looking for a robust and versatile connector solution.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 80P0561 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |