Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-15-S-T

Description
CONN HEADER VERT 27POS 2.54MM
Datasheet
Description
CONN HEADER VERT 27POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-15-S-T
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-15-S-T
CONN HEADER VERT 27POS 2.54MM

CONN HEADER VERT 27POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec - 80P0513 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec
80P0513
Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec 80P0513
HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 27 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:27Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-109-15-S-T 80P0513
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 27 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products