The Header, 2.54mm, Through Hole Vertical, 18 Position (part number 80P0356) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 18 contacts arranged in 2 rows, making it suitable for various connectivity needs. The connector is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. This product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin can reach up to 6.3 A, depending on the mating type. The header is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. Engineers should consider this product for applications requiring reliable and robust connections in compact spaces, particularly where high current and voltage ratings are necessary.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 18 POSITION; Connector Systems:Board-to-Boa
CONN HEADER VERT 18POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 80P0356 | TSW-109-10-T-D |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 18 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |