Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-10-T-D-RA

Description
CONN HEADER R/A 18POS 2.54MM
Datasheet
Description
CONN HEADER R/A 18POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-10-T-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-10-T-D-RA
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec - 80P0358 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
80P0358
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec 80P0358
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-109-10-T-D-RA 80P0358
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - M.2 (NGFF) Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details
D-Sub Connector Assemblies - 2262-A29300-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Board-Board Connector Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity - 28AC6849 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Straight
View Details