Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-10-L-D-RA

Description
CONN HEADER R/A 18POS 2.54MM
Description
CONN HEADER R/A 18POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 18 Position (part number 80P0342) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 2 rows with a total of 18 contacts. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Datasheet Summary
Powered by GS/AI

The Header, 2.54mm, Through Hole, Right Angle, 18 Position (part number 80P0342) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and consists of 2 rows with a total of 18 contacts. The connector is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product is rated for a voltage of up to 550 VAC when mated with specific connectors and has a current rating that varies depending on the mating connector, with values ranging from 4.3 A to 6.3 A per pin. The operating temperature range is -55°C to +125°C with gold plating and -55°C to +105°C with tin plating. The header is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Engineers should consider this product for its robust specifications and compatibility with multiple mating connectors, including SSW, SSQ, and BCS series.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-109-10-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-109-10-L-D-RA
CONN HEADER R/A 18POS 2.54MM

CONN HEADER R/A 18POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec - 80P0342 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
80P0342
Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec 80P0342
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-109-10-L-D-RA 80P0342
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data