Samtec Inc. Connector, Header, 18Pos, 2Row, 2.54Mm; Pitch Spacing Samtec TSW-109-07-T-D

Description
CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes
Description
CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 18Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 33AC3405 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 18Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
33AC3405
Connector, Header, 18Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 33AC3405
CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 18POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:18Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33AC3405
Product Name Connector, Header, 18Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5740-226-F-D-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
PCB Headers & Receptacles - 103233-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details