The Samtec Header, part number 79P9966, is a 2.54 mm through-hole vertical connector with 16 positions and 2 rows. It features a square post design and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C when tin-plated. It has a voltage rating of up to 550 VAC depending on the mating connector. The header is RoHS compliant and lead-free solderable, making it suitable for a variety of applications. Current ratings per pin vary based on the mating connector, with maximum ratings ranging from 4.3 A to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P9966 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |