Samtec Inc. Rectangular Connectors - TSW-108-24-T-S TSW-108-24-T-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 901513-TSW-108-24-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 901513-TSW-108-24-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - TSW-108-24-T-S - 901513-TSW-108-24-T-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - TSW-108-24-T-S
901513-TSW-108-24-T-S
Rectangular Connectors - TSW-108-24-T-S 901513-TSW-108-24-T-S
Manufacturer: Samtec Inc. Win Source Part Number: 901513-TSW-108-24-T- S Series: TSW Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 8 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole Family Name: TSW-108 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 2 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 901513-TSW-108-24-T-S
Series: TSW
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 8 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole
Family Name: TSW-108
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-TSW-108-24-T-S
Electronic Connector 314-TSW-108-24-T-S
CONN HEADER VERT 8POS 2.54MM Product overview: TSW-108-24-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-108-24-T-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 8POS 2.54MM Product overview: TSW-108-24-T-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-108-24-T-S can be used for catalog matching and distributor lookup.

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 79P9890 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
79P9890
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 79P9890
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 901513-TSW-108-24-T-S 314-TSW-108-24-T-S 79P9890
Product Name Rectangular Connectors - TSW-108-24-T-S Electronic Connector Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS-B6 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Anderson Power Products
View Details