The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 79P9854) is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 16 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and offers a current rating of up to 6.3 A per pin, depending on the mating connector type. This header is compatible with various Samtec connector series, making it versatile for different applications.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P9854 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |