Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-22-T-T-RA

Description
CONN HEADER R/A 24POS 2.54MM
Datasheet
Description
CONN HEADER R/A 24POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-108-22-T-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-22-T-T-RA
CONN HEADER R/A 24POS 2.54MM

CONN HEADER R/A 24POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec - 79P9820 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
79P9820
Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec 79P9820
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-108-22-T-T-RA 79P9820
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 24 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Meter Type Banana Plug - 942 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Gender Male / Plug
Current Rating 10.0 amps
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details