The Header, 2.54mm, Through Hole Vertical, 8 Position (part number 79P9814) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The product is RoHS compliant and suitable for lead-free soldering, with a current rating of up to 6.3 A per pin depending on the mating type. This header is a reliable choice for engineers seeking a robust and versatile connector solution.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P9814 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |