Samtec Inc. Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSW-108-22-G-S-RA

Description
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3117 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC3117
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC3117
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec - 79P9779 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
79P9779
Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec 79P9779
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 84AC3117 79P9779
Product Name Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole, Right Angle, 8 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1430-5-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
PCB Headers - 1730893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector
Geometry Straight; Straight
Termination Solder
View Details