Samtec Inc. PCB Headers TSW-108-08-T-S

Description
Samtec TSW-108-08-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-08-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086738 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086738
PCB Headers 2086738
Samtec TSW-108-08-T-S Pin Header

Samtec TSW-108-08-T-S Pin Header

Supplier's Site
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec - 82AC0430 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec
82AC0430
Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec 82AC0430
CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 8 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec - 12P1672 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
12P1672
Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec 12P1672
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2086738 82AC0430 12P1672
Product Name PCB Headers Conn Unshrd Hdr Hdr 8 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec Header, 2.54Mm, Though Hole Vertical, 8 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCA-ML2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCB Headers - 1730939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details