Samtec Inc. Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec TSW-108-08-S-S-RA

Description
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec - 12P1669 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
12P1669
Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec 12P1669
HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 8 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P1669
Product Name Header, 2.54 Mm, Through Hole, 8 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
CONN BANANA JACK TURRET ORANGE - 238-9284ORN - Utmel Electronic Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel
View Details