Samtec Inc. Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec TSW-108-08-L-D-LA

Description
CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet
Description
CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec - 84AC3115 - Newark, An Avnet Company
Chicago, IL, United States
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec
84AC3115
Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec 84AC3115
CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR RA TH ROHS COMPLIANT: YES

Supplier's Site
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec - 79P9186 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec
79P9186
Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec 79P9186
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-108-08-L-D-LA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-08-L-D-LA
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 84AC3115 79P9186 TSW-108-08-L-D-LA
Product Name Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr Ra Th Rohs Compliant Samtec Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Headers, Male Pins - A28668-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers