Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-08-H-D

Description
Win Source Part Number: 1104327-TSW-108-08-H -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 5104338-3; 70246-1601TSW10808HD ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-108
Request a Quote
Description
Win Source Part Number: 1104327-TSW-108-08-H -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 5104338-3; 70246-1601TSW10808HD ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-108
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1104327-TSW-108-08-H-D - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1104327-TSW-108-08-H-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1104327-TSW-108-08-H-D
Win Source Part Number: 1104327-TSW-108-08-H -D Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 16 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Bag Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.200" (5.08mm) Overall Contact Length: 0.530" (13.46mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.230" (5.84mm) Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 5104338-3; 70246-1601TSW10808HD ; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-108

Win Source Part Number: 1104327-TSW-108-08-H-D
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TSW
Number of Positions: 16
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Bag
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.200" (5.08mm)
Overall Contact Length: 0.530" (13.46mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.230" (5.84mm)
Alternative Parts (Cross-Reference): 5103309-3; 5103310-3; 10-89-7162; N2516-6002RB; 5104338-3; 70246-1601TSW10808HD;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TSW-108

Buy Now
IC & Component Sockets - TSW-108-08-H-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
TSW-108-08-H-D
IC & Component Sockets TSW-108-08-H-D
Classic Socket Strips, 2.00 mm (.0787) P

Classic Socket Strips, 2.00 mm (.0787) P

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1104327-TSW-108-08-H-D TSW-108-08-H-D
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins IC & Component Sockets
Product Type IC Headers IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 TH - 10153520-2031006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details