The Header, 2.54 mm, Through Hole, 16 Contacts from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 16 contacts arranged in 2 rows, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It supports a voltage rating of up to 550 VAC when mated with specific connectors and has a current rating per pin ranging from 4.3 A to 6.3 A, depending on the mating connector type. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. This product is RoHS compliant and offers lead-free solderability for specific versions. It is compatible with various mating connectors, enhancing its versatility in different applications.
HEADER, 2.54 MM, THROUGH HOLE, 16 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 16POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 71X0420 | TSW-108-07-T-D-016 |
| Product Name | Header, 2.54 Mm, Through Hole, 16 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |