Samtec Inc. PCB Headers TSW-108-07-L-T

Description
Samtec TSW-108-07-L-T Pin Header
Request a Quote Datasheet
Description
Samtec TSW-108-07-L-T Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2086733 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2086733
PCB Headers 2086733
Samtec TSW-108-07-L-T Pin Header

Samtec TSW-108-07-L-T Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec - 79P9089 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
79P9089
Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec 79P9089
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 24 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2086733 79P9089
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 24 Position; Connector Systems Samtec
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
Ribbon Cable Connectors - 102155-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Coaxial Adapters - NAVK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details