CONN HEADER VERT 16POS 2.54MM Product overview: TSW-108-07-L-D from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-TSW-108-07-L-D can be used for catalog matching and distributor lookup.
Mfr: Freescale Semiconductor
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 5
Row Spacing - Mating: 0.165" (4.20mm)
Style: C
CONN UNSHRD HDR HDR 16 POS 2.54MM SLDR ST TH ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 314-TSW-108-07-L-D | 82AC0425 | |
| Product Name | Electronic Connector | Connectors,Interconnects | Conn Unshrd Hdr Hdr 16 Pos 2.54Mm Sldr St Th Rohs Compliant Samtec |
| Termination | Solder |