Samtec Inc. Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec TSW-108-07-G-S.

Description
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec - 26AC4871 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
26AC4871
Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec 26AC4871
BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER, 8WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC4871
Product Name Board-Board Connector Header, 8Way, 1Row; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data