The Header, 2.54mm, Through Hole Vertical, 16 Position (part number 26AC4870) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a two-row configuration with 16 contacts, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminals are made of phosphor bronze with options for gold or tin plating over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. It has a voltage rating of up to 550 VAC when mated with specific connectors. The header is RoHS compliant and offers lead-free solderable options. Current ratings per pin vary depending on the mating connector, with maximum ratings reaching up to 6.3 A. This product is suitable for applications requiring reliable electrical connections in compact spaces.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 26AC4870 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |