Samtec Inc. Classic Pcb Header Strips, 0.100" Pitch Samtec TSW-108-07-F-S-005

Description
Classic PCB Header Strips, 0.100" pitch
Description
Classic PCB Header Strips, 0.100" pitch

Suppliers

Company
Product
Description
Supplier Links
Classic Pcb Header Strips, 0.100
Chicago, IL, United States
Classic Pcb Header Strips, 0.100" Pitch Samtec
79P9039
Classic Pcb Header Strips, 0.100" Pitch Samtec 79P9039
Classic PCB Header Strips, 0.100" pitch

Classic PCB Header Strips, 0.100" pitch

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-108-07-F-S-005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-108-07-F-S-005
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 79P9039 TSW-108-07-F-S-005
Product Name Classic Pcb Header Strips, 0.100" Pitch Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XH2 Half-pitch Board-to-Board Connectors - XH2A-3041-A - Aratas America LLC
Specs
Connector Type Board to Board Connector; Wire to Board Connector
View Details
2 suppliers