The Header, 2.54 mm, Through Hole, 14 Contacts (part number 79P8914) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 14 contacts arranged in 2 rows, suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable for specific versions. Current ratings per pin vary based on the mating connector type, with a maximum of 6.3 A for certain configurations. This header is compatible with various Samtec connector series, making it versatile for different applications.
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa
CONN HEADER VERT 14POS 2.54MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 79P8914 | TSW-107-28-L-D |
| Product Name | Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |