The Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P8867) from Samtec features a pitch spacing of 2.54mm and is designed for board-to-board applications. It includes 14 contacts arranged in 2 rows, making it suitable for various connectivity needs. The header is constructed with a black glass-filled polyester insulator and phosphor bronze terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. This product is RoHS compliant and lead-free solderable, making it a suitable choice for environmentally conscious designs. Current ratings per pin vary based on the mating connector, with a maximum of 6.3 A for specific configurations.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8867 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |