The Header, 2.54mm, Through Hole Vertical, 7 Position (part number 79P8711) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with seven contacts and utilizes a through-hole termination type. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, available with either gold or tin plating over nickel. This connector operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The product is RoHS compliant and lead-free solderable, making it suitable for various electronic applications. Current ratings per pin range from 4.3 A to 6.3 A, depending on the mating connector type.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8711 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 7 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |