The Header, 2.54mm, Through Hole, Right Angle, 14 Position (part number 79P8708) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features 14 contacts arranged in 2 rows, suitable for through-hole mounting. The connector is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and lead-free solderable, making it suitable for environmentally conscious designs. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8708 |
| Product Name | Header, 2.54Mm, Though Hole, Right Angle, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |