Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-22-G-T-RA

Description
CONN HEADER R/A 21POS 2.54MM
Description
CONN HEADER R/A 21POS 2.54MM
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 79P8704, is a 2.54 mm through-hole connector designed for right-angle applications with 21 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors including SSW, SSQ, and BCS series. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin is up to 6.3 A when mated with specific connectors. The product is RoHS compliant and lead-free solderable for certain versions. This header is suitable for applications requiring reliable board-to-board connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 79P8704, is a 2.54 mm through-hole connector designed for right-angle applications with 21 positions. It features a black glass-filled polyester insulator and is compatible with various mating connectors including SSW, SSQ, and BCS series. The terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin is up to 6.3 A when mated with specific connectors. The product is RoHS compliant and lead-free solderable for certain versions. This header is suitable for applications requiring reliable board-to-board connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-107-22-G-T-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-107-22-G-T-RA
CONN HEADER R/A 21POS 2.54MM

CONN HEADER R/A 21POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec - 79P8704 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
79P8704
Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec 79P8704
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 21 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:3Rows; No. of Contacts:21Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-107-22-G-T-RA 79P8704
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54Mm, Though Hole, Right Angle, 21 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 1730888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details