The Samtec Header, 2.54mm, Through Hole Vertical, 14 Position (part number 79P8515) features a pitch spacing of 2.54mm and is designed for board-to-board applications. It consists of two rows with a total of 14 contacts, utilizing a through-hole termination type. The header is made from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55°C to +125°C when gold-plated, and -55°C to +105°C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering. The header is compatible with various mating connectors, including SSW, SSQ, and BCS types.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8515 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |