Samtec Inc. PCB Headers TSW-107-14-L-D

Description
Samtec TSW-107-14-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-14-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7670974 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670974
PCB Headers 7670974
Samtec TSW-107-14-L-D Pin Header

Samtec TSW-107-14-L-D Pin Header

Supplier's Site
PCB Headers - 7670974P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7670974P
PCB Headers 7670974P
Samtec TSW-107-14-L-D Pin Header

Samtec TSW-107-14-L-D Pin Header

Supplier's Site
CONN HEADER VERT 14POS 2.54MM - 680-TSW-107-14-L-D - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 14POS 2.54MM
680-TSW-107-14-L-D
CONN HEADER VERT 14POS 2.54MM 680-TSW-107-14-L-D
CONN HEADER VERT 14POS 2.54MM

CONN HEADER VERT 14POS 2.54MM

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 12P1610 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
12P1610
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 12P1610
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7670974 7670974P 680-TSW-107-14-L-D 12P1610
Product Name PCB Headers PCB Headers CONN HEADER VERT 14POS 2.54MM Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Type Inline Straight Jack - 190424(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Bergstak ® - 10069524-121402LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Voltage Rating 100 volts
Current Rating 0.8 amps
View Details
3 suppliers