Samtec Inc. PCB Headers TSW-107-14-G-D

Description
Samtec TSW-107-14-G-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-107-14-G-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1801892 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801892
PCB Headers 1801892
Samtec TSW-107-14-G-D Pin Header

Samtec TSW-107-14-G-D Pin Header

Supplier's Site
PCB Headers - 1800955 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1800955
PCB Headers 1800955
Samtec TSW-107-14-G-D Pin Header

Samtec TSW-107-14-G-D Pin Header

Supplier's Site
PCB Headers - 1801892P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1801892P
PCB Headers 1801892P
Samtec TSW-107-14-G-D Pin Header

Samtec TSW-107-14-G-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec - 12P1608 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
12P1608
Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec 12P1608
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1801892 1801892P 12P1608
Product Name PCB Headers PCB Headers Header, 2.54Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ULF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
3 suppliers
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Connector Systems Amp - Te Connectivity - 30AC3046 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole Right Angle
View Details