The Header, 2.54 mm, Through Hole, 14 Contacts (part number 79P8424) is designed for board-to-board applications with a pitch spacing of 2.54 mm. It features 14 contacts arranged in 2 rows, making it suitable for various electronic connections. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which are available with either gold or tin plating over nickel. This product has an operating temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with values ranging from 4.3 A to 6.3 A. The header is RoHS compliant and lead-free solderable for specific versions, making it suitable for environmentally conscious designs. Engineers should consider this header for applications requiring reliable connections in compact spaces, particularly where high-temperature performance and compliance with environmental standards are essential.
HEADER, 2.54 MM, THROUGH HOLE, 14 CONTACTS; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 79P8424 |
| Product Name | Header, 2.54 Mm, Through Hole, 14 Contacts; Connector Systems Samtec |
| Connector Type | Board to Board Connector |